Molex Barrier Terminal Blocks 39100-2203

Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 3 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 3 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2203 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2203
Barrier Terminal Blocks 39100-2203
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 3 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 3 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 3Pos, 8Awg; No. Of Rows Molex - 83X8205 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3Pos, 8Awg; No. Of Rows Molex
83X8205
Terminal Block, Barrier, 3Pos, 8Awg; No. Of Rows Molex 83X8205
TERMINAL BLOCK, BARRIER, 3POS, 8AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3POS, 8AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-2203 83X8205
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 3Pos, 8Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 3
Contacts Pitch 12.00 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details