Molex Barrier Terminal Blocks 39100-2112

Description
Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 12 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 12 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2112
Barrier Terminal Blocks 39100-2112
Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 12 CIR WHT

Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 12 CIR WHT

Buy Now Datasheet
Term Strip 10Mm Low Prof 12 Cir Wht Rohs Compliant Molex - 83X8203 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 10Mm Low Prof 12 Cir Wht Rohs Compliant Molex
83X8203
Term Strip 10Mm Low Prof 12 Cir Wht Rohs Compliant Molex 83X8203
TERM STRIP 10MM LOW PROF 12 CIR WHT ROHS COMPLIANT: YES

TERM STRIP 10MM LOW PROF 12 CIR WHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-2112 83X8203
Product Name Barrier Terminal Blocks Term Strip 10Mm Low Prof 12 Cir Wht Rohs Compliant Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Fuse terminal block - 2002-2611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers