Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 10 CIR WHT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39100-2110 |
| Product Name | Barrier Terminal Blocks |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Barrier Terminal Blocks |
| # of Contacts | 10 |
| Contacts Pitch | 10.00 mm (0.39 inches) |