Molex Barrier Terminal Blocks 39100-2108

Description
Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 8 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 8 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2108
Barrier Terminal Blocks 39100-2108
Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 8 CIR WHT

Barrier Terminal Blocks TERM STRIP 10MM LOW PROF 8 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-2108
Product Name Barrier Terminal Blocks
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 10.00 mm (0.39 inches)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2418 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Contact elements - Contact element EF - (N) - EF033F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details