Molex Terminal Blocks - 39100-2012 39100-2012

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Blocks - 39100-2012 - 1074488-39100-2012 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39100-2012
1074488-39100-2012
Terminal Blocks - 39100-2012 1074488-39100-2012
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074488-39100-2012 Number of Rows: 2 Voltage Rating: 600 V Current Rating: 30 A Number of Contacts: 12 Number of Circuits: 12 Orientation: Vertical Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39100-20120391002012 ; 39100-2012.; 391002012; M800-02-12-5-M1; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Wire/Cable Gauge: 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074488-39100-2012
Number of Rows: 2
Voltage Rating: 600 V
Current Rating: 30 A
Number of Contacts: 12
Number of Circuits: 12
Orientation: Vertical
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39100-20120391002012; 39100-2012.; 391002012; M800-02-12-5-M1;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 18 AWG

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 39100-2012 1074488-39100-2012
Product Name Terminal Blocks - 39100-2012
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details