Molex Molex 39100-2012 12-Pin Eurostyle Terminal Block 30A, 600VDC, 10mm, 18-10 Ga. 39100-2012

Description
Molex 39100-2012 12-Pin Eurostyle Terminal Block Category: Terminal Strips Manufacturer: Molex Pitch: 10 mm Wire Gauge Range: 18-10 Ga. Easy installation saves time and money Wire protectors prevent stranded wire damage during connection Modular design allows larger blocks to be easily cut into smaller circuit sizes Contacts and screws are recessed within the housing to help prevent short circuits Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
Request a Quote Datasheet
Description
Molex 39100-2012 12-Pin Eurostyle Terminal Block Category: Terminal Strips Manufacturer: Molex Pitch: 10 mm Wire Gauge Range: 18-10 Ga. Easy installation saves time and money Wire protectors prevent stranded wire damage during connection Modular design allows larger blocks to be easily cut into smaller circuit sizes Contacts and screws are recessed within the housing to help prevent short circuits Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 39100-2012 12-Pin Eurostyle Terminal Block 30A, 600VDC, 10mm, 18-10 Ga. - 47151 - Waytek, Inc.
Chanhassen, MN, United States
Molex 39100-2012 12-Pin Eurostyle Terminal Block 30A, 600VDC, 10mm, 18-10 Ga.
47151
Molex 39100-2012 12-Pin Eurostyle Terminal Block 30A, 600VDC, 10mm, 18-10 Ga. 47151
Molex 39100-2012 12-Pin Eurostyle Terminal Block Category: Terminal Strips Manufacturer: Molex Pitch: 10 mm Wire Gauge Range: 18-10 Ga. Easy installation saves time and money Wire protectors prevent stranded wire damage during connection Modular design allows larger blocks to be easily cut into smaller circuit sizes Contacts and screws are recessed within the housing to help prevent short circuits Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
  • Molex 39100-2012 12-Pin Eurostyle Terminal Block
  • Category: Terminal Strips
  • Manufacturer: Molex
  • Pitch: 10 mm
  • Wire Gauge Range: 18-10 Ga.
  • Easy installation saves time and money
  • Wire protectors prevent stranded wire damage during connection
  • Modular design allows larger blocks to be easily cut into smaller circuit sizes
  • Contacts and screws are recessed within the housing to help prevent short circuits
  • Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
Supplier's Site Datasheet
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex - 83X8192 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex
83X8192
Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex 83X8192
TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:Eurostyle 39100 SeriesRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 10AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:Eurostyle 39100 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 39100-2012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2012
Barrier Terminal Blocks 39100-2012
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 12 CIR WHT

Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 12 CIR WHT

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 47151 83X8192 39100-2012
Product Name Molex 39100-2012 12-Pin Eurostyle Terminal Block 30A, 600VDC, 10mm, 18-10 Ga. Terminal Block, Barrier, 12Pos, 10Awg; No. Of Rows Molex Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Contacts Pitch 10.00 mm (0.39 inches) 10.00 mm (0.39 inches)
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers