TERMINAL BLOCK, BARRIER, 10POS, 10AWG; No. of Rows:2 Row; No. of Positions:10Position
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 10 CIR WHT
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 83X8190 | 39100-2010 |
| Product Name | Terminal Block, Barrier, 10Pos, 10Awg; No. Of Rows Molex | Barrier Terminal Blocks |
| North American | 18 to 10 AWG | 18 AWG |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 30 amps | 30 amps |
| Approvals | VDE Component Mark; RoHS Compliant |