Molex Barrier Terminal Blocks 39100-2009

Description
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 9 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 9 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2009
Barrier Terminal Blocks 39100-2009
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 9 CIR WHT

Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 9 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-2009
Product Name Barrier Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - 29.256 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 67742071 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 5 to 8 amps
View Details