Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 8 CIR WHT
TERMINAL BLOCK, BARRIER, 8POS, 10AWG; No. of Rows:2 Row; No. of Positions:8Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39100-2008 | 83X8188 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 8Pos, 10Awg; No. Of Rows Molex |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | Barrier Terminal Blocks | |
| # of Contacts | 8 | |
| Contacts Pitch | 10.00 mm (0.39 inches) |