Molex Barrier Terminal Blocks 39100-2007

Description
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 7 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 7 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2007
Barrier Terminal Blocks 39100-2007
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 7 CIR WHT

Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 7 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-2007
Product Name Barrier Terminal Blocks
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 10.00 mm (0.39 inches)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details