Molex TERM STRIP 10MM HIGH PROF R WHT 39100-2004

Description
TERM STRIP 10MM HIGH PROF R WHT
Request a Quote Datasheet
Description
TERM STRIP 10MM HIGH PROF R WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 10MM HIGH PROF R WHT - 39100-2004 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 10MM HIGH PROF R WHT
39100-2004
TERM STRIP 10MM HIGH PROF R WHT 39100-2004
TERM STRIP 10MM HIGH PROF R WHT

TERM STRIP 10MM HIGH PROF R WHT

Buy Now
Barrier Terminal Blocks - 39100-2004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2004
Barrier Terminal Blocks 39100-2004
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 4 CIR WHT

Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 4 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Molex - 83X8184 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Molex
83X8184
Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Molex 83X8184
TERMINAL BLOCK, BARRIER, 4POS, 10AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 10AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39100-2004 39100-2004 83X8184
Product Name TERM STRIP 10MM HIGH PROF R WHT Barrier Terminal Blocks Terminal Block, Barrier, 4Pos, 10Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blk/Strip Wiring Dev - 21766610 - Radwell International
Specs
Termination Options Tab Connection
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers