Molex TERM STRIP 8MM LOW PROF 8 WHT 39100-1908

Description
TERM STRIP 8MM LOW PROF 8 WHT
Request a Quote Datasheet
Description
TERM STRIP 8MM LOW PROF 8 WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 8MM LOW PROF 8 WHT - 39100-1908 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 8MM LOW PROF 8 WHT
39100-1908
TERM STRIP 8MM LOW PROF 8 WHT 39100-1908
TERM STRIP 8MM LOW PROF 8 WHT

TERM STRIP 8MM LOW PROF 8 WHT

Buy Now
Term Strip 8Mm Low Prof 8 Cir Wht Rohs Compliant Molex - 83X8177 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 8Mm Low Prof 8 Cir Wht Rohs Compliant Molex
83X8177
Term Strip 8Mm Low Prof 8 Cir Wht Rohs Compliant Molex 83X8177
TERM STRIP 8MM LOW PROF 8 CIR WHT ROHS COMPLIANT: YES

TERM STRIP 8MM LOW PROF 8 CIR WHT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Barrier Terminal Blocks - 39100-1908 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1908
Barrier Terminal Blocks 39100-1908
Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 8 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 8 CIR WHT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39100-1908 83X8177 39100-1908
Product Name TERM STRIP 8MM LOW PROF 8 WHT Term Strip 8Mm Low Prof 8 Cir Wht Rohs Compliant Molex Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
IEC 1-Ckt Feed-Thru Blk,2 Conn Pts,1.5mm - 1492-J2Q-OR - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
Tab Terminals - HP-T4004-2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details