Molex Barrier Terminal Blocks 39100-1906

Description
Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 6 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 6 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-1906 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1906
Barrier Terminal Blocks 39100-1906
Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 6 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 6 CIR WHT

Buy Now Datasheet
Term Strip 8Mm Low Prof 6 Cir Wht Rohs Compliant Molex - 83X8175 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 8Mm Low Prof 6 Cir Wht Rohs Compliant Molex
83X8175
Term Strip 8Mm Low Prof 6 Cir Wht Rohs Compliant Molex 83X8175
TERM STRIP 8MM LOW PROF 6 CIR WHT ROHS COMPLIANT: YES

TERM STRIP 8MM LOW PROF 6 CIR WHT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Molex - 38AJ4949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Molex
38AJ4949
Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Molex 38AJ4949
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:2 Row; No. of Positions:6Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:300V; Product Range:Eurostyle 39100 Series; RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:2 Row; No. of Positions:6Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:300V; Product Range:Eurostyle 39100 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39100-1906 83X8175 38AJ4949
Product Name Barrier Terminal Blocks Term Strip 8Mm Low Prof 6 Cir Wht Rohs Compliant Molex Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers