Molex TERM STRIP 8MM LOW PROF 2 WHT 39100-1902

Description
TERM STRIP 8MM LOW PROF 2 WHT
Request a Quote Datasheet
Description
TERM STRIP 8MM LOW PROF 2 WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 8MM LOW PROF 2 WHT - 39100-1902 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 8MM LOW PROF 2 WHT
39100-1902
TERM STRIP 8MM LOW PROF 2 WHT 39100-1902
TERM STRIP 8MM LOW PROF 2 WHT

TERM STRIP 8MM LOW PROF 2 WHT

Buy Now
Term Strip 8Mm Low Prof 2 Cir Wht Rohs Compliant Molex - 83X8171 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 8Mm Low Prof 2 Cir Wht Rohs Compliant Molex
83X8171
Term Strip 8Mm Low Prof 2 Cir Wht Rohs Compliant Molex 83X8171
TERM STRIP 8MM LOW PROF 2 CIR WHT ROHS COMPLIANT: YES

TERM STRIP 8MM LOW PROF 2 CIR WHT ROHS COMPLIANT: YES

Supplier's Site
Barrier Terminal Blocks - 39100-1902 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1902
Barrier Terminal Blocks 39100-1902
Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 2 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 2 CIR WHT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39100-1902 83X8171 39100-1902
Product Name TERM STRIP 8MM LOW PROF 2 WHT Term Strip 8Mm Low Prof 2 Cir Wht Rohs Compliant Molex Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.218 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers