Molex Barrier Terminal Blocks 39100-1808

Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 8 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 8 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-1808 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1808
Barrier Terminal Blocks 39100-1808
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 8 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 8 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Molex - 83X8166 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Molex
83X8166
Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Molex 83X8166
TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, 12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-1808 83X8166
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 8Pos, 12Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.217 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details