Molex TERM STRIP 8MM HIGH PROF 7 CIR 39100-1807

Description
TERM STRIP 8MM HIGH PROF 7 CIR
Request a Quote Datasheet
Description
TERM STRIP 8MM HIGH PROF 7 CIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 8MM HIGH PROF 7 CIR - 39100-1807 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 8MM HIGH PROF 7 CIR
39100-1807
TERM STRIP 8MM HIGH PROF 7 CIR 39100-1807
TERM STRIP 8MM HIGH PROF 7 CIR

TERM STRIP 8MM HIGH PROF 7 CIR

Buy Now
Barrier Terminal Blocks - 39100-1807 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1807
Barrier Terminal Blocks 39100-1807
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 7 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 7 CIR WHT

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-1807 39100-1807
Product Name TERM STRIP 8MM HIGH PROF 7 CIR Barrier Terminal Blocks
Mounting Options Terminal Strip
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2448 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers