TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:2 Row; No. of Positions:6Positions
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 6 CIR WHT
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 83X8164 | 39100-1806 |
| Product Name | Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Molex | Barrier Terminal Blocks |
| North American | 22 to 12 AWG | 22 AWG |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 20 amps | 20 amps |
| Approvals | VDE Component Mark; RoHS Compliant |