Molex Barrier Terminal Blocks 39100-1805

Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 5 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 5 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-1805 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1805
Barrier Terminal Blocks 39100-1805
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 5 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 5 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Molex - 83X8163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Molex
83X8163
Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Molex 83X8163
TERMINAL BLOCK, BARRIER, 5POS, 12AWG; No. of Rows:2 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5POS, 12AWG; No. of Rows:2 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-1805 83X8163
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2001-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details