Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
MOLEX
39100-1206 -- SERIES 39100 TWO-SCREW TERMINAL STRIP 6MM
Molex
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
39100-1206
Description
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
Description
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
70191465
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
70191465
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Terminal Blocks
Product Number
70191465
Product Name
SERIES 39100 TWO-SCREW TERMINAL STRIP 6mm
Mounting Options
Terminal Strip
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
US Pin Spacing Front Wire Entry Wire-to-Board Connections
30.214
Specs
Mounting Options
PCB
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3
suppliers
Advantech
DB9 to 10-pin wiring board
OPT1-DB9E-AE
Specs
Termination Options
Screw Clamp
View Details
WAGO
Double-deck terminal block - Through terminal block
2000-2239
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2
suppliers
Finder S.p.A. con unico socio
Type 90.14 - PCB socket
9014
Specs
Mounting Options
PCB
Approvals
CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details