Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39014036

Description
Manufacturer: Molex Win Source Part Number: 1332097-0039014036 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39-01-4036-P,WM18439 -NDR,39014036,5559-0 3P3,0039-01-4036-P,0 039014036-P,39014036 -P,0039-01-4036,39-0 1-4036,WM18439 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332097-0039014036 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39-01-4036-P,WM18439 -NDR,39014036,5559-0 3P3,0039-01-4036-P,0 039014036-P,39014036 -P,0039-01-4036,39-0 1-4036,WM18439 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332097-0039014036 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332097-0039014036
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332097-0039014036
Manufacturer: Molex Win Source Part Number: 1332097-0039014036 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 10 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39-01-4036-P,WM18439 -NDR,39014036,5559-0 3P3,0039-01-4036-P,0 039014036-P,39014036 -P,0039-01-4036,39-0 1-4036,WM18439 Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332097-0039014036
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 10
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 39-01-4036-P,WM18439-NDR,39014036,5559-03P3,0039-01-4036-P,0039014036-P,39014036-P,0039-01-4036,39-01-4036,WM18439
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 39014036 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39014036
Connectors 39014036
4.2mm 1x3P 3 1 Without a buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 1x3P 3 1 Without a buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39014036
Connectors >> Rectangular Connectors Housings 39014036
4.2mm 1x3P 3 1 不带 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 1x3P 3 1 不带 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332097-0039014036 39014036 39014036
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details