Molex Rectangular Connectors - 39014032 39014032

Description
Manufacturer: Molex, LLC Win Source Part Number: 770954-39014032 Series: Mini-Fit Jr 5559 Packaging: Bulk Number of Positions: 3 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Mounting: Panel Mount, Snap-In Family Name: 5559 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MC34911; Introduction Date: July 07, 2010 ECCN: EAR99 Country of Origin: Hong Kong, Mexico, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 770954-39014032 Series: Mini-Fit Jr 5559 Packaging: Bulk Number of Positions: 3 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Mounting: Panel Mount, Snap-In Family Name: 5559 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MC34911; Introduction Date: July 07, 2010 ECCN: EAR99 Country of Origin: Hong Kong, Mexico, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 39014032 - 770954-39014032 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39014032
770954-39014032
Rectangular Connectors - 39014032 770954-39014032
Manufacturer: Molex, LLC Win Source Part Number: 770954-39014032 Series: Mini-Fit Jr 5559 Packaging: Bulk Number of Positions: 3 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Mounting: Panel Mount, Snap-In Family Name: 5559 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MC34911; Introduction Date: July 07, 2010 ECCN: EAR99 Country of Origin: Hong Kong, Mexico, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 770954-39014032
Series: Mini-Fit Jr 5559
Packaging: Bulk
Number of Positions: 3
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Panel Mount, Snap-In
Family Name: 5559
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MC34911;
Introduction Date: July 07, 2010
ECCN: EAR99
Country of Origin: Hong Kong, Mexico, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-39014032
Electronic Connector 340-39014032
CONN PLUG 3POS VERT PANEL MOUNT / Conn Housing M 3 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag Product overview: 39014032 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39014032 can be used for catalog matching and distributor lookup.

CONN PLUG 3POS VERT PANEL MOUNT / Conn Housing M 3 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag Product overview: 39014032 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39014032 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39014032
Connectors >> Rectangular Connectors Housings 39014032
4.2mm 1x3P 3 1 P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 1x3P 3 1 P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 39014032 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39014032
Connectors 39014032
4.2mm 1x3P 3 1 P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 1x3P 3 1 P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
In a Pack of 10, Molex Mini-Fit Jr Male Connector Housing, 4.2mm Pitch, 3 Way, 1 Row - 514-0039014032 - Utmel Electronic Limited
Hong Kong, China
In a Pack of 10, Molex Mini-Fit Jr Male Connector Housing, 4.2mm Pitch, 3 Way, 1 Row
514-0039014032
In a Pack of 10, Molex Mini-Fit Jr Male Connector Housing, 4.2mm Pitch, 3 Way, 1 Row 514-0039014032
In a Pack of 10, Molex Mini-Fit Jr Male Connector Housing, 4.2mm Pitch, 3 Way, 1 Row

In a Pack of 10, Molex Mini-Fit Jr Male Connector Housing, 4.2mm Pitch, 3 Way, 1 Row

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770954-39014032 340-39014032 39014032 39014032 514-0039014032
Product Name Rectangular Connectors - 39014032 Electronic Connector Connectors >> Rectangular Connectors Housings Connectors In a Pack of 10, Molex Mini-Fit Jr Male Connector Housing, 4.2mm Pitch, 3 Way, 1 Row
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details