Molex Rectangular Connectors - 0039013089 39013089

Description
Manufacturer: Molex, LLC Win Source Part Number: 849967-0039013089 Series: Mini-Fit Jr 5559 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 003901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5559-08P1-210, WM4380-ND, WM4380, 39013089, WM24063, WM4380INACTIVE, 39-01-3089
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 849967-0039013089 Series: Mini-Fit Jr 5559 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 003901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5559-08P1-210, WM4380-ND, WM4380, 39013089, WM24063, WM4380INACTIVE, 39-01-3089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039013089 - 849967-0039013089 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039013089
849967-0039013089
Rectangular Connectors - 0039013089 849967-0039013089
Manufacturer: Molex, LLC Win Source Part Number: 849967-0039013089 Series: Mini-Fit Jr 5559 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 003901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5559-08P1-210, WM4380-ND, WM4380, 39013089, WM24063, WM4380INACTIVE, 39-01-3089

Manufacturer: Molex, LLC
Win Source Part Number: 849967-0039013089
Series: Mini-Fit Jr 5559
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 003901
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 5559-08P1-210, WM4380-ND, WM4380, 39013089, WM24063, WM4380INACTIVE, 39-01-3089

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332671-0039013089 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332671-0039013089
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332671-0039013089
Manufacturer: Molex Win Source Part Number: 1332671-0039013089 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 3,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5559-08P1-210,WM4380 -ND,WM4380,39013089, WM24063,WM4380INACTI VE,39-01-3089 Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332671-0039013089
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 3,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 5559-08P1-210,WM4380-ND,WM4380,39013089,WM24063,WM4380INACTIVE,39-01-3089
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 849967-0039013089 1332671-0039013089
Product Name Rectangular Connectors - 0039013089 Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details