Manufacturer: Molex
Win Source Part Number: 1332733-0039013063
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 6
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 4,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 39-01-3063,39-01-306
Base Product Number: 003901
RoHS Status: ROHS3 Compliant
4.2mm 2x3P 3 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS
4.2mm 2x3P 3 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332733-0039013063 | 39013063 | 39013063 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Connectors | Connectors >> Rectangular Connectors Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |