Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39013048

Description
Manufacturer: Molex Win Source Part Number: 1332589-0039013048 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5557-04R1-210,WM4369 ,39013048,39-01-3048 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332589-0039013048 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5557-04R1-210,WM4369 ,39013048,39-01-3048 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332589-0039013048 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332589-0039013048
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332589-0039013048
Manufacturer: Molex Win Source Part Number: 1332589-0039013048 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5557-04R1-210,WM4369 ,39013048,39-01-3048 Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332589-0039013048
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 6,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 5557-04R1-210,WM4369,39013048,39-01-3048
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332589-0039013048
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products