Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39013045

Description
Manufacturer: Molex Win Source Part Number: 1332698-0039013045 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 003901-3045,WM13487, 39013045,5557-04R-BL ,0039013045-ND,0039- 01-3045,39-01-3045 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332698-0039013045 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 003901-3045,WM13487, 39013045,5557-04R-BL ,0039013045-ND,0039- 01-3045,39-01-3045 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332698-0039013045 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332698-0039013045
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332698-0039013045
Manufacturer: Molex Win Source Part Number: 1332698-0039013045 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 6,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 003901-3045,WM13487, 39013045,5557-04R-BL ,0039013045-ND,0039- 01-3045,39-01-3045 Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332698-0039013045
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.165" (4.20mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 6,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 003901-3045,WM13487,39013045,5557-04R-BL,0039013045-ND,0039-01-3045,39-01-3045
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 39013045 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39013045
Connectors 39013045
4.2mm 2x2P 2 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 2x2P 2 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39013045
Connectors >> Rectangular Connectors Housings 39013045
4.2mm 2x2P 2 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 2x2P 2 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332698-0039013045 39013045 39013045
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products