Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39013029

Description
Manufacturer: Molex Win Source Part Number: 1332541-0039013029 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 9,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39-01-3029-E,39-01-3 029,WM24034,0039-01- 3029,0039-01-3029-E, 0039013029-E,3901302 9-E,39013029,5559-02 P1-210 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332541-0039013029 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 9,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39-01-3029-E,39-01-3 029,WM24034,0039-01- 3029,0039-01-3029-E, 0039013029-E,3901302 9-E,39013029,5559-02 P1-210 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332541-0039013029 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332541-0039013029
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332541-0039013029
Manufacturer: Molex Win Source Part Number: 1332541-0039013029 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 9,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 39-01-3029-E,39-01-3 029,WM24034,0039-01- 3029,0039-01-3029-E, 0039013029-E,3901302 9-E,39013029,5559-02 P1-210 Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332541-0039013029
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 9,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 39-01-3029-E,39-01-3029,WM24034,0039-01-3029,0039-01-3029-E,0039013029-E,39013029-E,39013029,5559-02P1-210
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39013029
Connectors >> Rectangular Connectors Housings 39013029
2x1P 1 2 4.2mm - Rectangular Connectors Housings ROHS

2x1P 1 2 4.2mm - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332541-0039013029 39013029
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Nicomatic North America
View Details