Molex Connectors, Interconnects - Rectangular Connectors - Housings 39013025

Description
Win Source Part Number: 1285259-39013025 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini-Fit Jr 5557 Number of Positions: 2 Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 11,500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Other Names: 003901-3025,5557-02R -BL,0039013025,39013 025,WM13486,39-01-30 25,0039-01-3025 Base Product Number: 003901
Request a Quote Datasheet
Description
Win Source Part Number: 1285259-39013025 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini-Fit Jr 5557 Number of Positions: 2 Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 11,500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Other Names: 003901-3025,5557-02R -BL,0039013025,39013 025,WM13486,39-01-30 25,0039-01-3025 Base Product Number: 003901
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1285259-39013025 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1285259-39013025
Connectors, Interconnects - Rectangular Connectors - Housings 1285259-39013025
Win Source Part Number: 1285259-39013025 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini-Fit Jr 5557 Number of Positions: 2 Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 11,500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Other Names: 003901-3025,5557-02R -BL,0039013025,39013 025,WM13486,39-01-30 25,0039-01-3025 Base Product Number: 003901

Win Source Part Number: 1285259-39013025
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini-Fit Jr 5557
Number of Positions: 2
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 11,500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Other Names: 003901-3025,5557-02R-BL,0039013025,39013025,WM13486,39-01-3025,0039-01-3025
Base Product Number: 003901

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-39013025
Electronic Connector 340-39013025
Product overview: 39013025 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39013025 can be used for catalog matching and distributor lookup.

Product overview: 39013025 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39013025 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39013025
Connectors >> Rectangular Connectors Housings 39013025
2x1P 1 2 4.2mm 带锁扣 - Rectangular Connectors Housings ROHS

2x1P 1 2 4.2mm 带锁扣 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285259-39013025 340-39013025 39013025
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details