Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39013023

Description
Manufacturer: Molex Win Source Part Number: 1332400-0039013023 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 9,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0039013023-P,3901302 3-P,39-01-3023-P,555 9-02P1,39013023,Q123 7635,WM1030,0039-01- 3023,39-01-3023-ND,3 9-01-3023,0039-01-30 23-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332400-0039013023 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 9,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0039013023-P,3901302 3-P,39-01-3023-P,555 9-02P1,39013023,Q123 7635,WM1030,0039-01- 3023,39-01-3023-ND,3 9-01-3023,0039-01-30 23-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332400-0039013023 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332400-0039013023
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332400-0039013023
Manufacturer: Molex Win Source Part Number: 1332400-0039013023 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 9,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0039013023-P,3901302 3-P,39-01-3023-P,555 9-02P1,39013023,Q123 7635,WM1030,0039-01- 3023,39-01-3023-ND,3 9-01-3023,0039-01-30 23-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332400-0039013023
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 9,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0039013023-P,39013023-P,39-01-3023-P,5559-02P1,39013023,Q1237635,WM1030,0039-01-3023,39-01-3023-ND,39-01-3023,0039-01-3023-P
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39013023
Connectors >> Rectangular Connectors Housings 39013023
2x1P 1 2 4.2mm 带锁扣 - Rectangular Connectors Housings ROHS

2x1P 1 2 4.2mm 带锁扣 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332400-0039013023 39013023
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details