Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39012240

Description
Manufacturer: Molex Win Source Part Number: 1332759-0039012240 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5557-24R,WM3711,3901 2240,0039-01-2240-P, 0039012240-P,3901224 0-P,WM3711-NDR,0039- 01-2240,39-01-2240,3 9-01-2240-ND,39-01-2 240-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332759-0039012240 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5557-24R,WM3711,3901 2240,0039-01-2240-P, 0039012240-P,3901224 0-P,WM3711-NDR,0039- 01-2240,39-01-2240,3 9-01-2240-ND,39-01-2 240-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332759-0039012240 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332759-0039012240
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332759-0039012240
Manufacturer: Molex Win Source Part Number: 1332759-0039012240 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 800 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 5557-24R,WM3711,3901 2240,0039-01-2240-P, 0039012240-P,3901224 0-P,WM3711-NDR,0039- 01-2240,39-01-2240,3 9-01-2240-ND,39-01-2 240-P Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332759-0039012240
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 24
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 800
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 5557-24R,WM3711,39012240,0039-01-2240-P,0039012240-P,39012240-P,WM3711-NDR,0039-01-2240,39-01-2240,39-01-2240-ND,39-01-2240-P
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39012240
Connectors >> Rectangular Connectors Housings 39012240
4.2mm 2x12P 12 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 2x12P 12 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 39012240 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39012240
Connectors 39012240
4.2mm 2x12P 12 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 2x12P 12 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332759-0039012240 39012240 39012240
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details