Molex Connector Housing, Rcpt, 22Pos; Product Range Molex 39012220

Description
CONNECTOR HOUSING, RCPT, 22POS; PRODUCT RANGE:MINI-FIT JR. 5557 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:22WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RCPT, 22POS; PRODUCT RANGE:MINI-FIT JR. 5557 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:22WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 22Pos; Product Range Molex - 98K8983 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 22Pos; Product Range Molex
98K8983
Connector Housing, Rcpt, 22Pos; Product Range Molex 98K8983
CONNECTOR HOUSING, RCPT, 22POS; PRODUCT RANGE:MINI-FIT JR. 5557 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:22WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 22POS; PRODUCT RANGE:MINI-FIT JR. 5557 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:22WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5556 & MINI-FIT PLUS HCS 45750 SERIES SOCKET CONTACTS; SVHC:NO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K8983
Product Name Connector Housing, Rcpt, 22Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details