Molex Rectangular Connectors - 0039012021 39012021

Description
Manufacturer: Molex, LLC Win Source Part Number: 853103-0039012021 Series: Mini-Fit Jr 5559 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 003901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 0039-01-2021, 0039-01-2021-C, 0039012021-C, 39-01-2021, 39-01-2021-C, 39-01-2021-P, 39012021, 39012021-C, 5559-02P, WM3600, WM3600-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853103-0039012021 Series: Mini-Fit Jr 5559 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 003901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 0039-01-2021, 0039-01-2021-C, 0039012021-C, 39-01-2021, 39-01-2021-C, 39-01-2021-P, 39012021, 39012021-C, 5559-02P, WM3600, WM3600-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039012021 - 853103-0039012021 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039012021
853103-0039012021
Rectangular Connectors - 0039012021 853103-0039012021
Manufacturer: Molex, LLC Win Source Part Number: 853103-0039012021 Series: Mini-Fit Jr 5559 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 003901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 0039-01-2021, 0039-01-2021-C, 0039012021-C, 39-01-2021, 39-01-2021-C, 39-01-2021-P, 39012021, 39012021-C, 5559-02P, WM3600, WM3600-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 853103-0039012021
Series: Mini-Fit Jr 5559
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 003901
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 0039-01-2021, 0039-01-2021-C, 0039012021-C, 39-01-2021, 39-01-2021-C, 39-01-2021-P, 39012021, 39012021-C, 5559-02P, WM3600, WM3600-NDR

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
39012021
Connectors >> Rectangular Connectors Housings 39012021
4.2mm 2x1P 1 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 2x1P 1 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 853103-0039012021 39012021
Product Name Rectangular Connectors - 0039012021 Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details