Molex Molex 39-01-3023 Mini-Fit Jr. Connector, 2-Pin Plug, Free Hanging 3901-3023

Description
Molex 39-01-3023 Mini-Fit Jr. Connector Plugs Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Plug Housing without Clips -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 13A Mate with Molex Mini-Fit Jr. connector receptacles Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote Datasheet
Description
Molex 39-01-3023 Mini-Fit Jr. Connector Plugs Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Plug Housing without Clips -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 13A Mate with Molex Mini-Fit Jr. connector receptacles Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 39-01-3023 Mini-Fit Jr. Connector, 2-Pin Plug, Free Hanging - 38720 - Waytek, Inc.
Chanhassen, MN, United States
Molex 39-01-3023 Mini-Fit Jr. Connector, 2-Pin Plug, Free Hanging
38720
Molex 39-01-3023 Mini-Fit Jr. Connector, 2-Pin Plug, Free Hanging 38720
Molex 39-01-3023 Mini-Fit Jr. Connector Plugs Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Plug Housing without Clips -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 13A Mate with Molex Mini-Fit Jr. connector receptacles Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
  • Molex 39-01-3023 Mini-Fit Jr. Connector Plugs
  • Category: Mini-Fit Jr. Connectors
  • Manufacturer: Molex
  • Component Type: Plug Housing without Clips
  • -40°F (-40°C) to 221°F (105°C)
  • 6/6 nylon housing material
  • 94V-2 flammability rating
  • 600VDC; 13A
  • 4.20 mm pitch
  • Dual row design
  • Max. Current (Per Contact): 13A
  • Mate with Molex Mini-Fit Jr. connector receptacles
  • Polarized housing to prevent incorrect terminal insertion
  • Positive locking thumb latch assures connectors are fully mated
  • Designed for high current/high density wire-to-wire and wire-to-board applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38720
Product Name Molex 39-01-3023 Mini-Fit Jr. Connector, 2-Pin Plug, Free Hanging
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data