Molex Molex 39-01-2021 Mini-Fit Jr. Connector, 2-Pin Panel Mount Plug 3901-2021

Description
Molex 39-01-2021 Mini-Fit Jr. Connector Plugs Category: Mini-Fit Jr. Connectors Manufacturer: Molex -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 13A Mate with Molex Mini-Fit Jr. connector receptacles Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote Datasheet
Description
Molex 39-01-2021 Mini-Fit Jr. Connector Plugs Category: Mini-Fit Jr. Connectors Manufacturer: Molex -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 13A Mate with Molex Mini-Fit Jr. connector receptacles Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 39-01-2021 Mini-Fit Jr. Connector, 2-Pin Panel Mount Plug - 38710 - Waytek, Inc.
Chanhassen, MN, United States
Molex 39-01-2021 Mini-Fit Jr. Connector, 2-Pin Panel Mount Plug
38710
Molex 39-01-2021 Mini-Fit Jr. Connector, 2-Pin Panel Mount Plug 38710
Molex 39-01-2021 Mini-Fit Jr. Connector Plugs Category: Mini-Fit Jr. Connectors Manufacturer: Molex -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 13A Mate with Molex Mini-Fit Jr. connector receptacles Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
  • Molex 39-01-2021 Mini-Fit Jr. Connector Plugs
  • Category: Mini-Fit Jr. Connectors
  • Manufacturer: Molex
  • -40°F (-40°C) to 221°F (105°C)
  • 6/6 nylon housing material
  • 94V-2 flammability rating
  • 600VDC; 13A
  • 4.20 mm pitch
  • Dual row design
  • Max. Current (Per Contact): 13A
  • Mate with Molex Mini-Fit Jr. connector receptacles
  • Polarized housing to prevent incorrect terminal insertion
  • Positive locking thumb latch assures connectors are fully mated
  • Designed for high current/high density wire-to-wire and wire-to-board applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38710
Product Name Molex 39-01-2021 Mini-Fit Jr. Connector, 2-Pin Panel Mount Plug
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details