Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 39000434

Description
Manufacturer: Molex Win Source Part Number: 1333464-0039000434 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0434,3900043 4,WM2835TR,WM2835CT, 39-00-0434,5556GS27F Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333464-0039000434 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0434,3900043 4,WM2835TR,WM2835CT, 39-00-0434,5556GS27F Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333464-0039000434 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333464-0039000434
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333464-0039000434
Manufacturer: Molex Win Source Part Number: 1333464-0039000434 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0434,3900043 4,WM2835TR,WM2835CT, 39-00-0434,5556GS27F Base Product Number: 003900 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333464-0039000434
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0039-00-0434,39000434,WM2835TR,WM2835CT,39-00-0434,5556GS27F
Base Product Number: 003900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333464-0039000434
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2851.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details