Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 39000213

Description
Manufacturer: Molex Win Source Part Number: 1332242-0039000213 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0213,3900021 3-C,039-00-0213,5556 -PBSP,0039-00-0213-C ,39000213,039000213, WM3117TR,0039000213- C,03900-0213,003900- 0213,39-00-0213,WM31 17CT,39-00-0213-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332242-0039000213 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0213,3900021 3-C,039-00-0213,5556 -PBSP,0039-00-0213-C ,39000213,039000213, WM3117TR,0039000213- C,03900-0213,003900- 0213,39-00-0213,WM31 17CT,39-00-0213-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332242-0039000213 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332242-0039000213
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332242-0039000213
Manufacturer: Molex Win Source Part Number: 1332242-0039000213 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0213,3900021 3-C,039-00-0213,5556 -PBSP,0039-00-0213-C ,39000213,039000213, WM3117TR,0039000213- C,03900-0213,003900- 0213,39-00-0213,WM31 17CT,39-00-0213-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332242-0039000213
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0039-00-0213,39000213-C,039-00-0213,5556-PBSP,0039-00-0213-C,39000213,039000213,WM3117TR,0039000213-C,03900-0213,003900-0213,39-00-0213,WM3117CT,39-00-0213-C
Base Product Number: 003900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332242-0039000213
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - EGG.1R.336.VLM - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Screw Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details