Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 39000207

Description
Manufacturer: Molex Win Source Part Number: 1332310-0039000207 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0207-C,WM311 6TR,39000207-C,5556- SP,0039-00-0207,0039 000207-C,39-00-0207, 39-00-0207-C,WM3116C T,39000207 Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332310-0039000207 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0207-C,WM311 6TR,39000207-C,5556- SP,0039-00-0207,0039 000207-C,39-00-0207, 39-00-0207-C,WM3116C T,39000207 Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332310-0039000207 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332310-0039000207
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332310-0039000207
Manufacturer: Molex Win Source Part Number: 1332310-0039000207 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0039-00-0207-C,WM311 6TR,39000207-C,5556- SP,0039-00-0207,0039 000207-C,39-00-0207, 39-00-0207-C,WM3116C T,39000207 Base Product Number: 003900 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332310-0039000207
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0039-00-0207-C,WM3116TR,39000207-C,5556-SP,0039-00-0207,0039000207-C,39-00-0207,39-00-0207-C,WM3116CT,39000207
Base Product Number: 003900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CONN SOCKET 18-24AWG CRIMP TIN - 514-0039000207 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 18-24AWG CRIMP TIN
514-0039000207
CONN SOCKET 18-24AWG CRIMP TIN 514-0039000207
CONN SOCKET 18-24AWG CRIMP TIN

CONN SOCKET 18-24AWG CRIMP TIN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332310-0039000207 514-0039000207
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts CONN SOCKET 18-24AWG CRIMP TIN
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers