Molex Rectangular Connectors - 0039000095 39000095

Description
Manufacturer: Molex, LLC Win Source Part Number: 906698-0039000095 Series: Mini-Fit Jr 5558 Features: Pin Contact Gold 16 AWG Crimp Power Package: Reel - TR Family Name: 390000 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 23-0039000095TR, 39000095, 0039000095-C, 5558GS3, WM5963TR, 0039-00-0095, 39000095-C, 23-0039000095CT, 0039-00-0095-C, 39-00-0095, WM5963TR-ND, WM5963CT-ND, WM5963CT, 39-00-0095-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906698-0039000095 Series: Mini-Fit Jr 5558 Features: Pin Contact Gold 16 AWG Crimp Power Package: Reel - TR Family Name: 390000 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 23-0039000095TR, 39000095, 0039000095-C, 5558GS3, WM5963TR, 0039-00-0095, 39000095-C, 23-0039000095CT, 0039-00-0095-C, 39-00-0095, WM5963TR-ND, WM5963CT-ND, WM5963CT, 39-00-0095-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0039000095 - 906698-0039000095 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0039000095
906698-0039000095
Rectangular Connectors - 0039000095 906698-0039000095
Manufacturer: Molex, LLC Win Source Part Number: 906698-0039000095 Series: Mini-Fit Jr 5558 Features: Pin Contact Gold 16 AWG Crimp Power Package: Reel - TR Family Name: 390000 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 23-0039000095TR, 39000095, 0039000095-C, 5558GS3, WM5963TR, 0039-00-0095, 39000095-C, 23-0039000095CT, 0039-00-0095-C, 39-00-0095, WM5963TR-ND, WM5963CT-ND, WM5963CT, 39-00-0095-C

Manufacturer: Molex, LLC
Win Source Part Number: 906698-0039000095
Series: Mini-Fit Jr 5558
Features: Pin Contact Gold 16 AWG Crimp Power
Package: Reel - TR
Family Name: 390000
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 23-0039000095TR, 39000095, 0039000095-C, 5558GS3, WM5963TR, 0039-00-0095, 39000095-C, 23-0039000095CT, 0039-00-0095-C, 39-00-0095, WM5963TR-ND, WM5963CT-ND, WM5963CT, 39-00-0095-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906698-0039000095
Product Name Rectangular Connectors - 0039000095
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers