Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 39000082

Description
Manufacturer: Molex Win Source Part Number: 1333788-0039000082 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Type: Power Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 39000082,39-00-0082- C,WM1016,39-00-0082, 0039-00-0082,0039-00 -0082-C,5558T3L,0039 000082-C,39000082-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333788-0039000082 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Type: Power Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 39000082,39-00-0082- C,WM1016,39-00-0082, 0039-00-0082,0039-00 -0082-C,5558T3L,0039 000082-C,39000082-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333788-0039000082 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333788-0039000082
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333788-0039000082
Manufacturer: Molex Win Source Part Number: 1333788-0039000082 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Type: Power Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 39000082,39-00-0082- C,WM1016,39-00-0082, 0039-00-0082,0039-00 -0082-C,5558T3L,0039 000082-C,39000082-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333788-0039000082
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Type: Power
Contact Finish: Tin
Wire Gauge: 16 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 39000082,39-00-0082-C,WM1016,39-00-0082,0039-00-0082,0039-00-0082-C,5558T3L,0039000082-C,39000082-C
Base Product Number: 003900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333788-0039000082
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details