Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 39000081

Description
Manufacturer: Molex Win Source Part Number: 1333654-0039000081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 39-00-0081-C,WM1016C T,5558T3,0039-00-008 1,WM1016TR,39-00-008 1,0039-00-0081-C,003 9000081-C,39000081,3 9000081-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333654-0039000081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 39-00-0081-C,WM1016C T,5558T3,0039-00-008 1,WM1016TR,39-00-008 1,0039-00-0081-C,003 9000081-C,39000081,3 9000081-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333654-0039000081 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333654-0039000081
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333654-0039000081
Manufacturer: Molex Win Source Part Number: 1333654-0039000081 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 39-00-0081-C,WM1016C T,5558T3,0039-00-008 1,WM1016TR,39-00-008 1,0039-00-0081-C,003 9000081-C,39000081,3 9000081-C Base Product Number: 003900 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333654-0039000081
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 16 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 39-00-0081-C,WM1016CT,5558T3,0039-00-0081,WM1016TR,39-00-0081,0039-00-0081-C,0039000081-C,39000081,39000081-C
Base Product Number: 003900
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333654-0039000081
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details