Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 39000059

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit Jr 5556 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Base Product Number: 003900 Product Status: Active Wire Gauge: 18-24 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit Jr 5556 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Base Product Number: 003900 Product Status: Active Wire Gauge: 18-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 0039000059 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
0039000059
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 0039000059
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit Jr 5556 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Base Product Number: 003900 Product Status: Active Wire Gauge: 18-24 AWG

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: Mini-Fit Jr 5556
Type: Power
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Base Product Number: 003900
Product Status: Active
Wire Gauge: 18-24 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0039000059
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contacts - 251598 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Shape / Form Pin
Length 0.9488 inch (24.1 mm)
View Details
2 suppliers
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details