Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 39000040

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 18-24 AWG Series: Mini-Fit Jr 5558 Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Pin
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 18-24 AWG Series: Mini-Fit Jr 5558 Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 0039000040 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
0039000040
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 0039000040
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 18-24 AWG Series: Mini-Fit Jr 5558 Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Pin

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Wire Gauge: 18-24 AWG
Series: Mini-Fit Jr 5558
Type: Power
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0039000040
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2963 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Nickel Graphite
OD / Width 0.1020 inch (2.59 mm)
Length 39.37 inch (1000 mm)
View Details