Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 39000038

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit Jr 5556 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit Jr 5556 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 0039000038 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
0039000038
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 0039000038
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Mini-Fit Jr 5556 Type: Power Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: Mini-Fit Jr 5556
Type: Power
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0039000038
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Thickness 0.0252 inch (0.6400 mm)
View Details
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 01M5685 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details