Molex FPC Connectors 39-53-2304

Description
Molex 39-53-2304 FPC Connector
Request a Quote Datasheet
Description
Molex 39-53-2304 FPC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 372443 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
372443
FPC Connectors 372443
Molex 39-53-2304 FPC Connector

Molex 39-53-2304 FPC Connector

Supplier's Site
FPC Connectors - 372443P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
372443P
FPC Connectors 372443P
30 way r/a ZIF FFC connector,1.25mm

30 way r/a ZIF FFC connector,1.25mm

Supplier's Site
FPC Connectors - 1619446 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1619446
FPC Connectors 1619446
Molex 39-53-2304 FPC Connector

Molex 39-53-2304 FPC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex - 58J8729 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex
58J8729
Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex 58J8729
FFC/FPC CONNECTOR, RECEPTACLE 30POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.3mmRoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 30POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.3mmRoHS Compliant: Yes

Supplier's Site
Flex Cable Connector,pcb Mount,30 Contacts,number Of Contact Rows Molex - 92M0453 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,30 Contacts,number Of Contact Rows Molex
92M0453
Flex Cable Connector,pcb Mount,30 Contacts,number Of Contact Rows Molex 92M0453
Flex Cable Connector,PCB Mount,30 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING

Flex Cable Connector,PCB Mount,30 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 372443 372443P 39-53-2304 58J8729 92M0453
Product Name FPC Connectors FPC Connectors Ffc/fpc Connector, Receptacle 30Pos 1Row; Pitch Spacing Molex Flex Cable Connector,pcb Mount,30 Contacts,number Of Contact Rows Molex
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Binding Post to Banana Plug, Adapter - 9329 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) St. Connector for RG316 Cable - ET-TMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details