Molex Flex Cable Connector,pcb Mount,28 Contacts,number Of Contact Rows Molex 39-53-2285

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Flex Cable Connector,pcb Mount,28 Contacts,number Of Contact Rows Molex - 92M0449 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,28 Contacts,number Of Contact Rows Molex
92M0449
Flex Cable Connector,pcb Mount,28 Contacts,number Of Contact Rows Molex 92M0449
Flex Cable Connector,PCB Mount,28 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Flex Cable Connector,PCB Mount,28 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 28Pos, 1Row, 1.25Mm; Pitch Spacing Molex - 37AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 28Pos, 1Row, 1.25Mm; Pitch Spacing Molex
37AC1161
Connector, Ffc/fpc, 28Pos, 1Row, 1.25Mm; Pitch Spacing Molex 37AC1161
CONNECTOR, FFC/FPC, 28POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 28POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:28Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-53-2285 92M0449 37AC1161
Product Name Flex Cable Connector,pcb Mount,28 Contacts,number Of Contact Rows Molex Connector, Ffc/fpc, 28Pos, 1Row, 1.25Mm; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details