Molex FPC Connectors 39-53-2265

Description
Molex 39-53-2265 FPC Connector
Request a Quote Datasheet
Description
Molex 39-53-2265 FPC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 372475 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
372475
FPC Connectors 372475
Molex 39-53-2265 FPC Connector

Molex 39-53-2265 FPC Connector

Supplier's Site
FPC Connectors - 372475P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
372475P
FPC Connectors 372475P
26 way straight ZIF FFC connector,1.25mm

26 way straight ZIF FFC connector,1.25mm

Supplier's Site
Singapore, Singapore
Electronic Connector
399-39-53-2265
Electronic Connector 399-39-53-2265
Card Edge Connector, 26 Contact(s), 1 Row(s), Female, Straight, 0.049 inch Pitch, Solder Terminal, Locking, LEAD FREE Product overview: 39-53-2265 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-39-53-2265 can be used for catalog matching and distributor lookup.

Card Edge Connector, 26 Contact(s), 1 Row(s), Female, Straight, 0.049 inch Pitch, Solder Terminal, Locking, LEAD FREE Product overview: 39-53-2265 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-39-53-2265 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 39-53-2265 - 1005031-39-53-2265 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 39-53-2265
1005031-39-53-2265
FFC, FPC (FlatFlexible) Connectors - 39-53-2265 1005031-39-53-2265
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005031-39-53-2265 Number of Positions: 26 Pitch: 1.25 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 200 V Current Rating: 1 A Number of Contacts: 26 Gender: Receptacle Housing Material: PBT Number of Circuits: 26 Orientation: Vertical, Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Number of Poles: 26 Number of Pins: 26 Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 185879-2; 39-53-2304; 39-53-2305; 52207-2685; 68612614122; 68612614422; SFW20R-2STE1LF0.3953 2265; 0039532265; 039532265; 39-53-2265.; 39532265; 5597-26CPB7F; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: Unknown Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005031-39-53-2265
Number of Positions: 26
Pitch: 1.25 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 200 V
Current Rating: 1 A
Number of Contacts: 26
Gender: Receptacle
Housing Material: PBT
Number of Circuits: 26
Orientation: Vertical, Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Number of Poles: 26
Number of Pins: 26
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 185879-2; 39-53-2304; 39-53-2305; 52207-2685; 68612614122; 68612614422; SFW20R-2STE1LF0.39532265; 0039532265; 039532265; 39-53-2265.; 39532265; 5597-26CPB7F;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Stackable: No

Buy Now
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex - 58J8720 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex
58J8720
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex 58J8720
FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1RowsRoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex - 92M0444 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex
92M0444
Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex 92M0444
Flex Cable Connector,PCB Mount,26 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Flex Cable Connector,PCB Mount,26 Contacts,Number Of Contact Rows:1,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, 26Pos, 1Row, 1.25Mm Rohs Compliant Molex - 80AH3246 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 26Pos, 1Row, 1.25Mm Rohs Compliant Molex
80AH3246
Conn, Ffc/fpc, 26Pos, 1Row, 1.25Mm Rohs Compliant Molex 80AH3246
CONN, FFC/FPC, 26POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 26POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 372475 372475P 399-39-53-2265 1005031-39-53-2265 58J8720 92M0444
Product Name FPC Connectors FPC Connectors Electronic Connector FFC, FPC (FlatFlexible) Connectors - 39-53-2265 Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex Flex Cable Connector,pcb Mount,26 Contacts,number Of Contact Rows Molex
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight
Termination Zif vertical contact Solder Solder Through Hole
Unlock Full Specs
to access all available technical data