Molex FPC Connectors 39-53-2264

Description
Molex 39-53-2264 FPC Connector
Request a Quote Datasheet
Description
Molex 39-53-2264 FPC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 372447 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
372447
FPC Connectors 372447
Molex 39-53-2264 FPC Connector

Molex 39-53-2264 FPC Connector

Supplier's Site
FPC Connectors - 372447P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
372447P
FPC Connectors 372447P
26 way r/a ZIF FFC connector,1.25mm

26 way r/a ZIF FFC connector,1.25mm

Supplier's Site
FPC Connectors - 1671913 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1671913
FPC Connectors 1671913
Molex 39-53-2264 FPC Connector

Molex 39-53-2264 FPC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex - 58J8719 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex
58J8719
Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex 58J8719
FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 26POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, R/a, 26Pos, 1Row, 1.25Mm Rohs Compliant Molex - 80AH3245 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 26Pos, 1Row, 1.25Mm Rohs Compliant Molex
80AH3245
Conn, Ffc/fpc, R/a, 26Pos, 1Row, 1.25Mm Rohs Compliant Molex 80AH3245
CONN, FFC/FPC, R/A, 26POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 26POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

Supplier's Site
Connectors - 39-53-2264 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39-53-2264
Connectors 39-53-2264
FFC & FPC Connectors 1.25 FFC ZIF HSG ASSY 26CKT

FFC & FPC Connectors 1.25 FFC ZIF HSG ASSY 26CKT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 372447 372447P 39-53-2264 58J8719 80AH3245 39-53-2264
Product Name FPC Connectors FPC Connectors Ffc/fpc Connector, Receptacle 26Pos 1Row; Pitch Spacing Molex Conn, Ffc/fpc, R/a, 26Pos, 1Row, 1.25Mm Rohs Compliant Molex Connectors
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details