Molex Ffc/fpc Connector, Receptacle 24 Position 1Row; Pitch Spacing Molex 39-53-2245

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle 24 Position 1Row; Pitch Spacing Molex - 58J8715 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 24 Position 1Row; Pitch Spacing Molex
58J8715
Ffc/fpc Connector, Receptacle 24 Position 1Row; Pitch Spacing Molex 58J8715
FFC/FPC CONNECTOR, RECEPTACLE 24 POSITION 1ROW; Pitch Spacing:1.25mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 24 POSITION 1ROW; Pitch Spacing:1.25mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-53-2245 58J8715
Product Name Ffc/fpc Connector, Receptacle 24 Position 1Row; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details