Molex Ffc/fpc Connector, Receptacle 17Pos 1Row; Pitch Spacing Molex 39-53-2175

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle 17Pos 1Row; Pitch Spacing Molex - 58J8699 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 17Pos 1Row; Pitch Spacing Molex
58J8699
Ffc/fpc Connector, Receptacle 17Pos 1Row; Pitch Spacing Molex 58J8699
FFC/FPC CONNECTOR, RECEPTACLE 17POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 17POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-53-2175 58J8699
Product Name Ffc/fpc Connector, Receptacle 17Pos 1Row; Pitch Spacing Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products