Molex FFC, FPC (FlatFlexible) Connectors - 39-53-2145 39-53-2145

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 39-53-2145 - 1033498-39-53-2145 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 39-53-2145
1033498-39-53-2145
FFC, FPC (FlatFlexible) Connectors - 39-53-2145 1033498-39-53-2145
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033498-39-53-2145 Number of Positions: 14 Pitch: 1.25 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 200 V Current Rating: 1 A Number of Contacts: 14 Gender: Receptacle Length: 23.25 mm Housing Material: Polybutylene Number of Circuits: 14 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 9.8 mm Number of Poles: 14 Number of Pins: 14 Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 500 MΩ Alternative Parts (Cross-Reference): HLW14S-2C7LF; SFW14R-2STE1LF; SFW14R-1STE1LF; 52207-1433; 52030-1429; 52610-14330.39532145 ; 0039532145; 039532145; 39-53-2145.; 39532145; 39532145.; 5597-14CPB7F; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: Unknown Lead Pitch: 1.25 mm Flammability Rating: UL94 V-0 Max Current Rating: 1 A Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033498-39-53-2145
Number of Positions: 14
Pitch: 1.25 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 200 V
Current Rating: 1 A
Number of Contacts: 14
Gender: Receptacle
Length: 23.25 mm
Housing Material: Polybutylene
Number of Circuits: 14
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 9.8 mm
Number of Poles: 14
Number of Pins: 14
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 500 MΩ
Alternative Parts (Cross-Reference): HLW14S-2C7LF; SFW14R-2STE1LF; SFW14R-1STE1LF; 52207-1433; 52030-1429; 52610-14330.39532145; 0039532145; 039532145; 39-53-2145.; 39532145; 39532145.; 5597-14CPB7F;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: Unknown
Lead Pitch: 1.25 mm
Flammability Rating: UL94 V-0
Max Current Rating: 1 A
Stackable: No

Buy Now
Singapore, Singapore
1A 200V Electronic Connector
350-39-53-2145
1A 200V Electronic Connector 350-39-53-2145
14 Pos 1.25mm Pitch Receptacle, Straight, Solder, 1A, 200V Product overview: 39-53-2145 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-39-53-2145 can be used for catalog matching and distributor lookup.

14 Pos 1.25mm Pitch Receptacle, Straight, Solder, 1A, 200V Product overview: 39-53-2145 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-39-53-2145 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 14Pos, 1Row, 1.25Mm; Pitch Spacing Molex - 58J8691 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1Row, 1.25Mm; Pitch Spacing Molex
58J8691
Connector, Ffc/fpc, 14Pos, 1Row, 1.25Mm; Pitch Spacing Molex 58J8691
CONNECTOR, FFC/FPC, 14POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 14POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 14Pos, 1Row, 1.25Mm; Pitch Spacing Molex - 07AH5127 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 14Pos, 1Row, 1.25Mm; Pitch Spacing Molex
07AH5127
Connector, Ffc/fpc, 14Pos, 1Row, 1.25Mm; Pitch Spacing Molex 07AH5127
CONNECTOR, FFC/FPC, 14POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 14POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Easy-On 5597 Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-53-2145 1033498-39-53-2145 350-39-53-2145 58J8691
Product Name FFC, FPC (FlatFlexible) Connectors - 39-53-2145 1A 200V Electronic Connector Connector, Ffc/fpc, 14Pos, 1Row, 1.25Mm; Pitch Spacing Molex
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details