Molex FPC Connectors 39-53-2124

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FPC Connectors - 370778 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
370778
FPC Connectors 370778
Molex 39-53-2124 FPC Connector

Molex 39-53-2124 FPC Connector

Supplier's Site
FPC Connectors - 370778P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
370778P
FPC Connectors 370778P
12 way r/a ZIF FFC connector,1.25mm

12 way r/a ZIF FFC connector,1.25mm

Supplier's Site
FPC Connectors - 1671890 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1671890
FPC Connectors 1671890
Molex 39-53-2124 FPC Connector

Molex 39-53-2124 FPC Connector

Supplier's Site
Ffc/fpc Connector, Receptacle 12Pos 1Row; Pitch Spacing Molex - 58J8685 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 12Pos 1Row; Pitch Spacing Molex
58J8685
Ffc/fpc Connector, Receptacle 12Pos 1Row; Pitch Spacing Molex 58J8685
FFC/FPC CONNECTOR, RECEPTACLE 12POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 12POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:5597 Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-53-2124 370778 370778P 58J8685
Product Name FPC Connectors FPC Connectors Ffc/fpc Connector, Receptacle 12Pos 1Row; Pitch Spacing Molex
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details